CONN RCPT 6POS 0.079 GOLD SMD
CONN RCPT 6POS 0.079 GOLD SMD
"6 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
3+3 Pos. Female DIL Vertical SMT Conn. (T+R) RoHS Compliant: Yes
CONN RCPT 6POS 0.079 GOLD SMD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-M22-6340342RDKR-ND | 03M3989 | M22-6340342R |
| Product Name | Headers, Receptacles, Female Sockets | 3+3 Pos. Female Dil Vertical Smt Conn. (T+R) Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 500 volts | 500 volts | |
| Current Rating | 2.0 amps | 2.0 amps |