HARWIN Headers, Receptacles, Female Sockets M22-6340342

Description
"6 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"6 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-1345-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-1345-5-ND
Headers, Receptacles, Female Sockets 952-1345-5-ND
"6 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"

"6 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"

Buy Now Datasheet
Board-Board Connector, Receptacle, 6 Position, 2Row; Connector Systems Harwin - 03M3988 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Receptacle, 6 Position, 2Row; Connector Systems Harwin
03M3988
Board-Board Connector, Receptacle, 6 Position, 2Row; Connector Systems Harwin 03M3988
BOARD-BOARD CONNECTOR, RECEPTACLE, 6 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:M22 Series; Body Material:Nylon RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, RECEPTACLE, 6 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:M22 Series; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 6Pos, 2Row, 2Mm Rohs Compliant Harwin - 45AJ6418 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 2Row, 2Mm Rohs Compliant Harwin
45AJ6418
Connector, Rcpt, 6Pos, 2Row, 2Mm Rohs Compliant Harwin 45AJ6418
CONNECTOR, RCPT, 6POS, 2ROW, 2MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 6POS, 2ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - M22-6340342 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M22-6340342
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M22-6340342
CONN RCPT 6POS 0.079 GOLD SMD

CONN RCPT 6POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-1345-5-ND 03M3988 45AJ6418 M22-6340342
Product Name Headers, Receptacles, Female Sockets Board-Board Connector, Receptacle, 6 Position, 2Row; Connector Systems Harwin Connector, Rcpt, 6Pos, 2Row, 2Mm Rohs Compliant Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle, Bottom or Top Entry Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount Surface Mount
Voltage Rating 500 volts 500 volts
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1426-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
Ribbon Cable Connectors - 102155-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NCN-ML4G-S-03 - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50015-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details