M22-5430405R -- 4+4 POS. MALE DIL HORIZONTAL SMT CONN. (T+R)
Harwin Plc4+4 Pos. Male DIL Horizontal SMT Conn. (T+R)M22-5430405R
Description
Double Row Surface Mount with location pegs, 3.2mm mating pin height – 8 contacts (4+4).
Gold finish on contact area and termination.
Packaged in Tape & Reel, with Pick & Place caps.
Harwin Plc
Done
Datasheet
Description
Double Row Surface Mount with location pegs, 3.2mm mating pin height – 8 contacts (4+4).
Gold finish on contact area and termination.
Packaged in Tape & Reel, with Pick & Place caps.
4+4 Pos. Male DIL Horizontal SMT Conn. (T+R)
M22-5430405R
4+4 Pos. Male DIL Horizontal SMT Conn. (T+R)
M22-5430405R
Double Row Surface Mount with location pegs, 3.2mm mating pin height – 8 contacts (4+4).
Gold finish on contact area and termination.
Packaged in Tape & Reel, with Pick & Place caps.
Double Row Surface Mount with location pegs, 3.2mm mating pin height – 8 contacts (4+4).