HARWIN Headers, Male Pins M22-5330405

Description
"Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 952-3347-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3347-ND
Headers, Male Pins 952-3347-ND
"Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)"

Buy Now Datasheet
Connector, Header, 4Pos, 1Row, 2Mm; Connector Systems Harwin - 45AJ6416 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 2Mm; Connector Systems Harwin
45AJ6416
Connector, Header, 4Pos, 1Row, 2Mm; Connector Systems Harwin 45AJ6416
CONNECTOR, HEADER, 4POS, 1ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:M22 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:M22 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-3347-ND 45AJ6416
Product Name Headers, Male Pins Connector, Header, 4Pos, 1Row, 2Mm; Connector Systems Harwin
Connector Type Header Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-130LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A98066-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCS-FL2G-T - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details