"Connector Header Surface Mount 10 position 0.079"" (2.00mm)"
CONN HEADER SMD 10POS 2MM
5+5 Pos. Male DIL Vertical SMT Conn. (T+R) RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M22-5320546R-ND | M22-5320546R | 03M3927 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 5+5 Pos. Male Dil Vertical Smt Conn. (T+R) Rohs Compliant Harwin |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | |
| Current Rating | 1.0 amps | 1.0 amps |