HARWIN Headers, Male Pins M22-5320305R

Description
"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 952-M22-5320305RDKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-M22-5320305RDKR-ND
Headers, Male Pins 952-M22-5320305RDKR-ND
"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 952-M22-5320305RTR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-M22-5320305RTR-ND
Headers, Male Pins 952-M22-5320305RTR-ND
"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 952-M22-5320305RCT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-M22-5320305RCT-ND
Headers, Male Pins 952-M22-5320305RCT-ND
"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mount,recept,6 Contacts,pin,0.079 Pitch,surface Mount Terminal Rohs Compliant Harwin - 56K0698 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,6 Contacts,pin,0.079 Pitch,surface Mount Terminal Rohs Compliant Harwin
56K0698
Header Connector,pcb Mount,recept,6 Contacts,pin,0.079 Pitch,surface Mount Terminal Rohs Compliant Harwin 56K0698
Header Connector,PCB Mount,RECEPT,6 Contacts,PIN,0.079 Pitch,SURFACE MOUNT Terminal RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,6 Contacts,PIN,0.079 Pitch,SURFACE MOUNT Terminal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-M22-5320305RDKR-ND 56K0698
Product Name Headers, Male Pins Header Connector,pcb Mount,recept,6 Contacts,pin,0.079 Pitch,surface Mount Terminal Rohs Compliant Harwin
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-FYG-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51416-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details