Alternative Parts (Cross-Reference): Cross
Manufacturer: Harwin Inc.
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: M22
Product Status: Active
Connector Type: Header, Cuttable
Contact Type: Male Pin
Pitch - Mating: 0.079" (2.00mm)
Row Spacing - Mating: 0.079" (2.00mm)
Number of Positions Loaded: All
Conn Unshrouded Header HDR 4 POS 2mm Solder ST SMD T/R Product overview: M22-5320205R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M22-5320205R can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"
Header Connector,PCB Mount,RECEPT,4 Contacts,PIN,0.079 Pitch,SURFACE MOUNT Terminal RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 314-M22-5320205R | 952-M22-5320205RCT-ND | 56K0693 | |
| Product Name | Connectors, Interconnects Rectangular Connectors Headers, Male Pins | SMD Electronic Connector | Headers, Male Pins | Header Connector,pcb Mount,recept,4 Contacts,pin,0.079 Pitch,surface Mount Terminal Rohs Compliant Harwin |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector |