HARWIN Headers, Male Pins M22-5320205

Description
"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 952-1339-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1339-ND
Headers, Male Pins 952-1339-ND
"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"

Buy Now Datasheet
Board-Board Connector Header, 4 Position, 2Row; Connector Systems Harwin - 56K0691 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 4 Position, 2Row; Connector Systems Harwin
56K0691
Board-Board Connector Header, 4 Position, 2Row; Connector Systems Harwin 56K0691
BOARD-BOARD CONNECTOR HEADER, 4 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:M22 Series; Connector Shroud:- RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 4 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:M22 Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-1339-ND 56K0691
Product Name Headers, Male Pins Board-Board Connector Header, 4 Position, 2Row; Connector Systems Harwin
Connector Type Header Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103308-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
7 suppliers
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22046-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
PCB Connectors - NCS-FL4G-T - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Screw Connectors - 36-7691-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details