HARWIN Rectangular Connector Contacts M22-3050042

Description
Socket Contact Gold 24-30 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 24-30 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-1337-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-1337-ND
Rectangular Connector Contacts 952-1337-ND
Socket Contact Gold 24-30 AWG Crimp

Socket Contact Gold 24-30 AWG Crimp

Buy Now Datasheet
Contact, M22 Series, Socket, 30 Awg, 24 Awg, Crimp, Phosphor Bronze Rohs Compliant Harwin - 97K6220 - Newark, An Avnet Company
Chicago, IL, United States
Contact, M22 Series, Socket, 30 Awg, 24 Awg, Crimp, Phosphor Bronze Rohs Compliant Harwin
97K6220
Contact, M22 Series, Socket, 30 Awg, 24 Awg, Crimp, Phosphor Bronze Rohs Compliant Harwin 97K6220
Contact, M22 Series, Socket, 30 AWG, 24 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, M22 Series, Socket, 30 AWG, 24 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-1337-ND 97K6220
Product Name Rectangular Connector Contacts Contact, M22 Series, Socket, 30 Awg, 24 Awg, Crimp, Phosphor Bronze Rohs Compliant Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Ribbon Cable Connectors - 102321-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers