HARWIN Rectangular Connector Contacts M22-3040046

Description
Socket Contact Tin 24-30 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 24-30 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-M22-3040046CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-M22-3040046CT-ND
Rectangular Connector Contacts 952-M22-3040046CT-ND
Socket Contact Tin 24-30 AWG Crimp

Socket Contact Tin 24-30 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 952-M22-3040046TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-M22-3040046TR-ND
Rectangular Connector Contacts 952-M22-3040046TR-ND
Socket Contact Tin 24-30 AWG Crimp

Socket Contact Tin 24-30 AWG Crimp

Buy Now Datasheet
Contact, Socket, 30-24Awg, Crimp; Product Range Harwin - 41M6947 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-24Awg, Crimp; Product Range Harwin
41M6947
Contact, Socket, 30-24Awg, Crimp; Product Range Harwin 41M6947
CONTACT, SOCKET, 30-24AWG, CRIMP; Product Range:M22 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:M22-301, M22-302 Housings RoHS Compliant: Yes

CONTACT, SOCKET, 30-24AWG, CRIMP; Product Range:M22 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:M22-301, M22-302 Housings RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 30-24Awg, Crimp Rohs Compliant Harwin - 45AJ6412 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-24Awg, Crimp Rohs Compliant Harwin
45AJ6412
Contact, Socket, 30-24Awg, Crimp Rohs Compliant Harwin 45AJ6412
CONTACT, SOCKET, 30-24AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, SOCKET, 30-24AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-M22-3040046CT-ND 41M6947 45AJ6412
Product Name Rectangular Connector Contacts Contact, Socket, 30-24Awg, Crimp; Product Range Harwin Contact, Socket, 30-24Awg, Crimp Rohs Compliant Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Power Entry Modules (PEM) - 486-3-104-614-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Male BNC to Female BNC Adapter, 20 dB Attenuation - AT-20 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details