HARWIN Rectangular Connector Contacts M22-3040042

Description
Socket Contact Gold 24-30 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 24-30 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-M22-3040042CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-M22-3040042CT-ND
Rectangular Connector Contacts 952-M22-3040042CT-ND
Socket Contact Gold 24-30 AWG Crimp

Socket Contact Gold 24-30 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 952-M22-3040042TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-M22-3040042TR-ND
Rectangular Connector Contacts 952-M22-3040042TR-ND
Socket Contact Gold 24-30 AWG Crimp

Socket Contact Gold 24-30 AWG Crimp

Buy Now Datasheet
Contact, Socket, 30-24Awg, Crimp; Rohs Compliant Harwin - 29AH6829 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-24Awg, Crimp; Rohs Compliant Harwin
29AH6829
Contact, Socket, 30-24Awg, Crimp; Rohs Compliant Harwin 29AH6829
CONTACT, SOCKET, 30-24AWG, CRIMP; ROHS COMPLIANT: YES

CONTACT, SOCKET, 30-24AWG, CRIMP; ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Socket, 30-24Awg, Crimp; Rohs Compliant Harwin - 69AH1646 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-24Awg, Crimp; Rohs Compliant Harwin
69AH1646
Contact, Socket, 30-24Awg, Crimp; Rohs Compliant Harwin 69AH1646
CONTACT, SOCKET, 30-24AWG, CRIMP; ROHS COMPLIANT: YES

CONTACT, SOCKET, 30-24AWG, CRIMP; ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-M22-3040042CT-ND 29AH6829
Product Name Rectangular Connector Contacts Contact, Socket, 30-24Awg, Crimp; Rohs Compliant Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-103-454-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers