HARWIN Rectangular Connector Housings M22-3012000

Description
"20 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"20 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 952-2226-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
952-2226-ND
Rectangular Connector Housings 952-2226-ND
"20 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

"20 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

Buy Now Datasheet
Wire-Board Connector, Socket, 20 Position, 2Mm; Product Range Harwin - 56K0661 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 20 Position, 2Mm; Product Range Harwin
56K0661
Wire-Board Connector, Socket, 20 Position, 2Mm; Product Range Harwin 56K0661
WIRE-BOARD CONNECTOR, SOCKET, 20 POSITION, 2MM; Product Range:M22 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2mm; For Use With:M22 Series Contacts; Body Material:Nylon 6/6; Housing Style:In-Line RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 20 POSITION, 2MM; Product Range:M22 Series; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:2mm; For Use With:M22 Series Contacts; Body Material:Nylon 6/6; Housing Style:In-Line RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-2226-ND 56K0661
Product Name Rectangular Connector Housings Wire-Board Connector, Socket, 20 Position, 2Mm; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products