HARWIN Headers, Male Pins M22-2580405

Description
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 952-2145-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2145-ND
Headers, Male Pins 952-2145-ND
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"

"Connector Header Through Hole 8 position 0.079"" (2.00mm)"

Buy Now Datasheet
Board-Board Connector Header, 8Way, 2Row; Connector Systems Harwin - 56K0558 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 8Way, 2Row; Connector Systems Harwin
56K0558
Board-Board Connector Header, 8Way, 2Row; Connector Systems Harwin 56K0558
BOARD-BOARD CONNECTOR HEADER, 8WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 8WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-2145-ND 56K0558
Product Name Headers, Male Pins Board-Board Connector Header, 8Way, 2Row; Connector Systems Harwin
Connector Type Header Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114659-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1356-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Nano NSS Series Strip Connectors - Single Row Straight Tail - Type DD -  - Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Military Connector
Termination Through Hole
Mounting PC Mount
View Details