"Connector Header Through Hole, Right Angle 26 position 0.079"" (2.00mm)"
Header Connector,PCB Mount,RECEPT,26 Contacts,PIN,0.079 Pitch,R ANGLE PC TAIL Terminal RoHS Compliant: Yes
CONN HEADER R/A 26POS 2MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M22-2541305-ND | 42J5512 | M22-2541305 |
| Product Name | Headers, Male Pins | Header Connector,pcb Mount,recept,26 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 2.0 amps | 2.0 amps |