HARWIN Board-Board Connector Header, 4 Position, 2Row; Connector Systems Harwin M22-2540205

Description
BOARD-BOARD CONNECTOR HEADER, 4 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:M22 Series; Connector Shroud:- RoHS Compliant: Yes
Description
BOARD-BOARD CONNECTOR HEADER, 4 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:M22 Series; Connector Shroud:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Header, 4 Position, 2Row; Connector Systems Harwin - 56K0507 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 4 Position, 2Row; Connector Systems Harwin
56K0507
Board-Board Connector Header, 4 Position, 2Row; Connector Systems Harwin 56K0507
BOARD-BOARD CONNECTOR HEADER, 4 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:M22 Series; Connector Shroud:- RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 4 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:M22 Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56K0507
Product Name Board-Board Connector Header, 4 Position, 2Row; Connector Systems Harwin
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Free Hanging, Panel Mount - 2262-A24002-020-ND - DigiKey
Omnetics Connector Corporation
Specs
Mounting Free Hanging (In-Line)
View Details
Plug socket - MSSD-EB-M12 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details