HARWIN Headers, Male Pins M22-2530205

Description
"Connector Header Through Hole, Right Angle 2 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 2 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 952-2283-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2283-ND
Headers, Male Pins 952-2283-ND
"Connector Header Through Hole, Right Angle 2 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 2 position 0.079"" (2.00mm)"

Buy Now Datasheet
Board-Board Connector Header, 2 Position, 1Row; Connector Systems Harwin - 56K0461 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 2 Position, 1Row; Connector Systems Harwin
56K0461
Board-Board Connector Header, 2 Position, 1Row; Connector Systems Harwin 56K0461
BOARD-BOARD CONNECTOR HEADER, 2 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:M22 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 2 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:M22 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-2283-ND 56K0461
Product Name Headers, Male Pins Board-Board Connector Header, 2 Position, 1Row; Connector Systems Harwin
Connector Type Header Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-1593-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
3 suppliers
HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Jack Plugs & Sockets - 449332 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Through hole
View Details