HARWIN Headers, Male Pins M22-2520405

Description
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 952-1319-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1319-ND
Headers, Male Pins 952-1319-ND
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"

"Connector Header Through Hole 8 position 0.079"" (2.00mm)"

Buy Now Datasheet
Board-Board Connector Header, 8 Position, 2Row; Connector Systems Harwin - 89H8942 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 8 Position, 2Row; Connector Systems Harwin
89H8942
Board-Board Connector Header, 8 Position, 2Row; Connector Systems Harwin 89H8942
BOARD-BOARD CONNECTOR HEADER, 8 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:M22 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 8 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:M22 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-1319-ND 89H8942
Product Name Headers, Male Pins Board-Board Connector Header, 8 Position, 2Row; Connector Systems Harwin
Connector Type Header Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1209-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type PTH
Gender Female / Jack
Termination Through Hole
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 103311-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers