HARWIN Headers, Male Pins M22-2520346

Description
"Connector Header Through Hole 6 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 6 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 952-3330-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3330-ND
Headers, Male Pins 952-3330-ND
"Connector Header Through Hole 6 position 0.079"" (2.00mm)"

"Connector Header Through Hole 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
3+3 Pos. Male Dil Vertical Throughboard Conn. Rohs Compliant Harwin - 03M3791 - Newark, An Avnet Company
Chicago, IL, United States
3+3 Pos. Male Dil Vertical Throughboard Conn. Rohs Compliant Harwin
03M3791
3+3 Pos. Male Dil Vertical Throughboard Conn. Rohs Compliant Harwin 03M3791
3+3 Pos. Male DIL Vertical Throughboard Conn. RoHS Compliant: Yes

3+3 Pos. Male DIL Vertical Throughboard Conn. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-3330-ND 03M3791
Product Name Headers, Male Pins 3+3 Pos. Male Dil Vertical Throughboard Conn. Rohs Compliant Harwin
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details
PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Jack Plugs & Sockets - 3424487 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details