HARWIN Headers, Male Pins M22-2510205

Description
"Connector Header Through Hole 2 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 2 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 952-1311-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1311-ND
Headers, Male Pins 952-1311-ND
"Connector Header Through Hole 2 position 0.079"" (2.00mm)"

"Connector Header Through Hole 2 position 0.079"" (2.00mm)"

Buy Now Datasheet
Board-Board Connector Header, 2 Position, 1Row, 2Mm; Connector Systems Harwin - 33K3483 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 2 Position, 1Row, 2Mm; Connector Systems Harwin
33K3483
Board-Board Connector Header, 2 Position, 1Row, 2Mm; Connector Systems Harwin 33K3483
BOARD-BOARD CONNECTOR HEADER, 2 POSITION, 1ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:M22 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 2 POSITION, 1ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:M22 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-1311-ND 33K3483
Product Name Headers, Male Pins Board-Board Connector Header, 2 Position, 1Row, 2Mm; Connector Systems Harwin
Connector Type Header Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002002BALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50019-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCS-FL4G-S-04 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details