"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"
CONNECTOR; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | M22-2210846-ND | 03M3709 |
| Product Name | Headers, Male Pins | Connector; Connector Systems Harwin |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 100 volts |