HARWIN 8+8 Pos. Male DIL Horizontal Throughboard Conn. M22-2040805

Description
Double Row, 3mm PC Tail, 3.5mm mating pin length – 16 contacts (8+8). Gold finish on contact area and termination.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail, 3.5mm mating pin length – 16 contacts (8+8). Gold finish on contact area and termination.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Male DIL Horizontal Throughboard Conn. - M22-2040805 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Male DIL Horizontal Throughboard Conn.
M22-2040805
8+8 Pos. Male DIL Horizontal Throughboard Conn. M22-2040805
Double Row, 3mm PC Tail, 3.5mm mating pin length – 16 contacts (8+8). Gold finish on contact area and termination.
  • Double Row, 3mm PC Tail, 3.5mm mating pin length – 16 contacts (8+8).
  • Gold finish on contact area and termination.
Supplier's Site Datasheet
Headers, Male Pins - 952-2323-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2323-ND
Headers, Male Pins 952-2323-ND
"Connector Header Through Hole, Right Angle 16 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 16 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M22-2040805 952-2323-ND
Product Name 8+8 Pos. Male DIL Horizontal Throughboard Conn. Headers, Male Pins
Gender Male / Plug
Current Rating 2.0 amps 1.0 amps
Contact Pitch 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data