"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"
| Harwin Plc | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | M22-2040405 | 952-3327-ND |
| Product Name | 4+4 Pos. Male DIL Horizontal Throughboard Conn. | Headers, Male Pins |
| Gender | Male / Plug | |
| Current Rating | 2.0 amps | 1.0 amps |
| Contact Pitch | 2 mm (0.0787 inch) |