"Connector Header Through Hole, Right Angle 22 position 0.079"" (2.00mm)"
CONN HEADER R/A 22POS 2MM
Header Connector,PCB Mount,RECEPT,22 Contacts,PIN,0.079 Pitch,R ANGLE PC TAIL Terminal RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M22-2032205-ND | M22-2032205 | 84K3050 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header Connector,pcb Mount,recept,22 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal Rohs Compliant Harwin |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 1.0 amps | 1.0 amps |