HARWIN Headers, Male Pins M22-2010246

Description
"Connector Header Through Hole 2 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 2 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 952-3309-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3309-ND
Headers, Male Pins 952-3309-ND
"Connector Header Through Hole 2 position 0.079"" (2.00mm)"

"Connector Header Through Hole 2 position 0.079"" (2.00mm)"

Buy Now Datasheet
Rectangular Connectors - M22-2010246 - 784862-M22-2010246 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - M22-2010246
784862-M22-2010246
Rectangular Connectors - M22-2010246 784862-M22-2010246
Manufacturer: Harwin Inc. Win Source Part Number: 784862-M22-2010246 Series: M22 Packaging: Bulk Number of Positions: 2 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Current Rating: 1A per Contact Mated Stacking Heights: 5.9mm, 8.6mm Material Flammability Rating: UL94 V-0 Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Family Name: M22 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Contact Length - Post: 0.134" (3.40mm) Overall Contact Length: 0.331" (8.40mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Contact Length - Mating: 0.138" (3.50mm) Alternative Parts (Cross-Reference): MTMM-102-05-L-S-125; A-TMM-102-06-G-S; MTMM-102-13-L-S-125; A-TMM-102-01-G-S; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Harwin Inc.
Win Source Part Number: 784862-M22-2010246
Series: M22
Packaging: Bulk
Number of Positions: 2
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Current Rating: 1A per Contact
Mated Stacking Heights: 5.9mm, 8.6mm
Material Flammability Rating: UL94 V-0
Insulation Material: Polyamide (PA6T), Nylon 6T
Style: Board to Board
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Family Name: M22
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Contact Length - Post: 0.134" (3.40mm)
Overall Contact Length: 0.331" (8.40mm)
Insulation Height: 0.059" (1.50mm)
Contact Shape: Square
Contact Length - Mating: 0.138" (3.50mm)
Alternative Parts (Cross-Reference): MTMM-102-05-L-S-125; A-TMM-102-06-G-S; MTMM-102-13-L-S-125; A-TMM-102-01-G-S;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
2 Pos. Male Sil Vertical Throughboard Conn. Rohs Compliant Harwin - 03M3590 - Newark, An Avnet Company
Chicago, IL, United States
2 Pos. Male Sil Vertical Throughboard Conn. Rohs Compliant Harwin
03M3590
2 Pos. Male Sil Vertical Throughboard Conn. Rohs Compliant Harwin 03M3590
2 Pos. Male SIL Vertical Throughboard Conn. RoHS Compliant: Yes

2 Pos. Male SIL Vertical Throughboard Conn. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 952-3309-ND 784862-M22-2010246 03M3590
Product Name Headers, Male Pins Rectangular Connectors - M22-2010246 2 Pos. Male Sil Vertical Throughboard Conn. Rohs Compliant Harwin
Connector Type Header Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1731153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
PWRBLADE HEADER - VERTICAL - 51706-10402400B0LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Polarized Nano Connectors - COTS - A79612-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details