HARWIN Connectors, Interconnects - Shunts, Jumpers M22-1900005

Description
Win Source Part Number: 1285225-M22-1900005 Category: Connectors, Interconnects>Shunts , Jumpers Series: M22 Type: Open Top Pitch: 0.079" (2.00mm) Color: Black Contact Finish: Gold Contact Finish Thickness: 5.11µin (0.130µm) Package: Bulk Voltage Rating: 250V Gender: Female Sockets Housing Material: Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Harwin Inc. Other Names: M22F1900005,952-1305 ,M221900005 Base Product Number: M22-190
Request a Quote Datasheet
Description
Win Source Part Number: 1285225-M22-1900005 Category: Connectors, Interconnects>Shunts , Jumpers Series: M22 Type: Open Top Pitch: 0.079" (2.00mm) Color: Black Contact Finish: Gold Contact Finish Thickness: 5.11µin (0.130µm) Package: Bulk Voltage Rating: 250V Gender: Female Sockets Housing Material: Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Harwin Inc. Other Names: M22F1900005,952-1305 ,M221900005 Base Product Number: M22-190
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Shunts, Jumpers - 1285225-M22-1900005 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Shunts, Jumpers
1285225-M22-1900005
Connectors, Interconnects - Shunts, Jumpers 1285225-M22-1900005
Win Source Part Number: 1285225-M22-1900005 Category: Connectors, Interconnects>Shunts , Jumpers Series: M22 Type: Open Top Pitch: 0.079" (2.00mm) Color: Black Contact Finish: Gold Contact Finish Thickness: 5.11µin (0.130µm) Package: Bulk Voltage Rating: 250V Gender: Female Sockets Housing Material: Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Harwin Inc. Other Names: M22F1900005,952-1305 ,M221900005 Base Product Number: M22-190

Win Source Part Number: 1285225-M22-1900005
Category: Connectors, Interconnects>Shunts, Jumpers
Series: M22
Type: Open Top
Pitch: 0.079" (2.00mm)
Color: Black
Contact Finish: Gold
Contact Finish Thickness: 5.11µin (0.130µm)
Package: Bulk
Voltage Rating: 250V
Gender: Female Sockets
Housing Material: Polyester, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Number of Positions or Pins (Grid): 2 (1 x 2)
Height: 0.138" (3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: Harwin Inc.
Other Names: M22F1900005,952-1305,M221900005
Base Product Number: M22-190

Buy Now Datasheet
Shunts, Jumpers - 952-1305-ND - DigiKey
Thief River Falls, MN, United States
Shunts, Jumpers
952-1305-ND
Shunts, Jumpers 952-1305-ND
"2 (1 x 2) Position Shunt Connector Black Open Top 0.079"" (2.00mm) Gold"

"2 (1 x 2) Position Shunt Connector Black Open Top 0.079"" (2.00mm) Gold"

Buy Now Datasheet
Singapore, Singapore
2A 250V Electronic Connector
304-M22-1900005
2A 250V Electronic Connector 304-M22-1900005
2mm Pitch Female Receptacle, 2A, 250V, Gold Copper Contacts Product overview: M22-1900005 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 250V, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-M22-1900005 can be used for catalog matching and distributor lookup.

2mm Pitch Female Receptacle, 2A, 250V, Gold Copper Contacts Product overview: M22-1900005 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 250V, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-M22-1900005 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shunts, Jumpers - M22-1900005 - ODG (Origin Data Global)
Shenzhen, China
Shunts, Jumpers
M22-1900005
Shunts, Jumpers M22-1900005
CONN JUMPER SHORTING GOLD BLACK

CONN JUMPER SHORTING GOLD BLACK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1285225-M22-1900005 952-1305-ND 304-M22-1900005 M22-1900005
Product Name Connectors, Interconnects - Shunts, Jumpers Shunts, Jumpers 2A 250V Electronic Connector Shunts, Jumpers
Voltage Rating 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
SATA - 10017660-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers