HARWIN 3A Electronic Connector M20-9990445

Description
4 Pos 2.54mm Straight Header, Male Pin, Gold Plated, 3A Product overview: M20-9990445 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M20-9990445 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos 2.54mm Straight Header, Male Pin, Gold Plated, 3A Product overview: M20-9990445 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M20-9990445 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Electronic Connector
314-M20-9990445
3A Electronic Connector 314-M20-9990445
4 Pos 2.54mm Straight Header, Male Pin, Gold Plated, 3A Product overview: M20-9990445 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M20-9990445 can be used for catalog matching and distributor lookup.

4 Pos 2.54mm Straight Header, Male Pin, Gold Plated, 3A Product overview: M20-9990445 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M20-9990445 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Alternative Parts (Cross-Reference): Cross Shrouding: Unshrouded Manufacturer: Harwin Inc. Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: M20 Mounting Type: Through Hole Package: Bulk Product Status: Active Connector Type: Header, Cuttable Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm)

Alternative Parts (Cross-Reference): Cross
Shrouding: Unshrouded
Manufacturer: Harwin Inc.
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: M20
Mounting Type: Through Hole
Package: Bulk
Product Status: Active
Connector Type: Header, Cuttable
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)

Buy Now Datasheet
Headers, Male Pins - 952-2265-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2265-ND
Headers, Male Pins 952-2265-ND
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Harwin - 82K9567 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Harwin
82K9567
Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Harwin 82K9567
CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:M20 Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:M20 Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 314-M20-9990445 952-2265-ND 82K9567
Product Name 3A Electronic Connector Connectors, Interconnects Rectangular Connectors Headers, Male Pins Headers, Male Pins Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Harwin
Gender Male / Plug
Termination Solder Through Hole
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data