"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
2 Pos 2.54mm Unshrouded Header, Male Pin, Straight, Thru-Hole, 3A Product overview: M20-9990246 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M20-9990246 can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-2262-ND | 314-M20-9990246 | 96K4235 |
| Product Name | Headers, Male Pins | 3A Electronic Connector | Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Harwin |
| Connector Type | Header Connector | Board to Board Connector | |
| Mounting | Through Hole | ||
| Current Rating | 3.0 amps | 3.0 amps |