Manufacturer: Harwin Inc.
Win Source Part Number: 924721-M20-9990245
Series: M20
Operating Temperature Range: -40°C ~ 105°C
Features: Connector Header Through Hole 2 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole
Family Name: M20-999
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 952-2261, M209990245
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
2 Pos 2.54mm Unshrouded Header HDR, Straight, Thru-Hole, Gold Product overview: M20-9990245 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M20-9990245 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 924721-M20-9990245 | 952-2261-ND | 314-M20-9990245 |
| Product Name | Rectangular Connectors - M20-9990245 | Headers, Male Pins | Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 3.0 amps | 3.0 amps |