"Connector Header Through Hole 32 position 0.100"" (2.54mm)"
| Harwin Plc | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | M20-9981645 | M20-9981645-ND |
| Product Name | 16+16 Pos. Male DIL Vertical Throughboard Conn. | Headers, Male Pins |
| Gender | Male / Plug | |
| Current Rating | 3.0 amps | 3.0 amps |
| Contact Pitch | 2.54 mm (0.1000 inch) |