20 Pos 2.54mm Unshrouded Header, Straight, Solder, 3A, 750V Product overview: M20-9981046 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 750V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M20-9981046 can be used for catalog matching and distributor lookup.
Manufacturer: Harwin Inc.
Win Source Part Number: 880505-M20-9981046
Series: M20
Operating Temperature Range: -40°C ~ 105°C
Features: Connector Header Through Hole 20 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole
Family Name: M20-998
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 952-2130, M209981046
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 314-M20-9981046 | 880505-M20-9981046 | 952-2130-ND |
| Product Name | 3A 750V Electronic Connector | Rectangular Connectors - M20-9981046 | Headers, Male Pins |
| Gender | Male / Plug | ||
| Termination | Solder | ||
| Current Rating | 3.0 amps | 3.0 amps |