HARWIN Headers, Male Pins M20-9980945

Description
"Connector Header Through Hole 18 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 18 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 952-3294-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3294-ND
Headers, Male Pins 952-3294-ND
"Connector Header Through Hole 18 position 0.100"" (2.54mm)"

"Connector Header Through Hole 18 position 0.100"" (2.54mm)"

Buy Now Datasheet
9+9 Pos. Male Dil Vertical Throughboard Conn. Rohs Compliant Harwin - 56K0027 - Newark, An Avnet Company
Chicago, IL, United States
9+9 Pos. Male Dil Vertical Throughboard Conn. Rohs Compliant Harwin
56K0027
9+9 Pos. Male Dil Vertical Throughboard Conn. Rohs Compliant Harwin 56K0027
9+9 Pos. Male DIL Vertical Throughboard Conn. RoHS Compliant: Yes

9+9 Pos. Male DIL Vertical Throughboard Conn. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-3294-ND 56K0027
Product Name Headers, Male Pins 9+9 Pos. Male Dil Vertical Throughboard Conn. Rohs Compliant Harwin
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Quick Connects, Quick Disconnect Connectors - 36-1235-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details