HARWIN 8+8 Pos. Male DIL Vertical Throughboard Conn. M20-9980846

Description
Double Row, 3mm PC Tail, 6.1mm mating pin length – 16 contacts (8+8). Tin finish on contact area and termination. Can be cut to a smaller number of contacts using the M20 Hand Cutting Tool Z1022-00.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail, 6.1mm mating pin length – 16 contacts (8+8). Tin finish on contact area and termination. Can be cut to a smaller number of contacts using the M20 Hand Cutting Tool Z1022-00.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Male DIL Vertical Throughboard Conn. - M20-9980846 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Male DIL Vertical Throughboard Conn.
M20-9980846
8+8 Pos. Male DIL Vertical Throughboard Conn. M20-9980846
Double Row, 3mm PC Tail, 6.1mm mating pin length – 16 contacts (8+8). Tin finish on contact area and termination. Can be cut to a smaller number of contacts using the M20 Hand Cutting Tool Z1022-00.
  • Double Row, 3mm PC Tail, 6.1mm mating pin length – 16 contacts (8+8).
  • Tin finish on contact area and termination.
  • Can be cut to a smaller number of contacts using the M20 Hand Cutting Tool Z1022-00.
Supplier's Site Datasheet
Headers, Male Pins - 952-2128-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2128-ND
Headers, Male Pins 952-2128-ND
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"

"Connector Header Through Hole 16 position 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M20-9980846 952-2128-ND
Product Name 8+8 Pos. Male DIL Vertical Throughboard Conn. Headers, Male Pins
Gender Male / Plug
Current Rating 3.0 amps 3.0 amps
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data