HARWIN Headers, Male Pins M20-9980845

Description
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 952-2553-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2553-ND
Headers, Male Pins 952-2553-ND
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"

"Connector Header Through Hole 16 position 0.100"" (2.54mm)"

Buy Now Datasheet
Board To Board Connector, Header, 16 Position, 2Row; Connector Systems Harwin - 56K0024 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board Connector, Header, 16 Position, 2Row; Connector Systems Harwin
56K0024
Board To Board Connector, Header, 16 Position, 2Row; Connector Systems Harwin 56K0024
BOARD TO BOARD CONNECTOR, HEADER, 16 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:M20 Series RoHS Compliant: Yes

BOARD TO BOARD CONNECTOR, HEADER, 16 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:M20 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-2553-ND 56K0024
Product Name Headers, Male Pins Board To Board Connector, Header, 16 Position, 2Row; Connector Systems Harwin
Connector Type Header Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28602-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
Bi-Lobe® Dual Row Vertical SMT -Type VV -  - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Military Connector
Connector Type Box Header; Header Connector
Termination Through Hole
View Details
PCB Connectors - NCS-FL2G-D - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1212-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details