HARWIN 36+36 Pos. Male DIL Vertical Throughboard Conn. M20-9973646

Description
Double Row, 3mm PC Tail, 8.5mm mating pin length (for Bottom Entry applications) – 72 contacts (36+36). Tin/Lead finish on contact area and termination. Can be cut to a smaller number of contacts using the M20 Hand Cutting Tool Z1022-00.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail, 8.5mm mating pin length (for Bottom Entry applications) – 72 contacts (36+36). Tin/Lead finish on contact area and termination. Can be cut to a smaller number of contacts using the M20 Hand Cutting Tool Z1022-00.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36+36 Pos. Male DIL Vertical Throughboard Conn. - M20-9973646 - Harwin Plc
Portsmouth, United Kingdom
36+36 Pos. Male DIL Vertical Throughboard Conn.
M20-9973646
36+36 Pos. Male DIL Vertical Throughboard Conn. M20-9973646
Double Row, 3mm PC Tail, 8.5mm mating pin length (for Bottom Entry applications) – 72 contacts (36+36). Tin/Lead finish on contact area and termination. Can be cut to a smaller number of contacts using the M20 Hand Cutting Tool Z1022-00.
  • Double Row, 3mm PC Tail, 8.5mm mating pin length (for Bottom Entry applications) – 72 contacts (36+36).
  • Tin/Lead finish on contact area and termination.
  • Can be cut to a smaller number of contacts using the M20 Hand Cutting Tool Z1022-00.
Supplier's Site Datasheet
Headers, Male Pins - M20-9973646-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M20-9973646-ND
Headers, Male Pins M20-9973646-ND
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"

"Connector Header Through Hole 72 position 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M20-9973646 M20-9973646-ND
Product Name 36+36 Pos. Male DIL Vertical Throughboard Conn. Headers, Male Pins
Gender Male / Plug
Current Rating 3.0 amps 3.0 amps
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1225-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
PwrBlade ® - 51915-137LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
PCB Sockets - 1731112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details
Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DisplayPort
Gender Female / Jack
View Details