Harwin Plc Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins M20-9733645

Description
Win Source Part Number: 1352287-M20-9733645 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: M20 Number of Positions: 36 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Brass Mated Stacking Heights: 10.04mm, 10.64mm, 11.04mm, 16.54mm Material Flammability Rating: UL94 V-0 Standard Package: 200 Insulation Material: Polyamide (PA6T) , Nylon 6T Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.122" (3.10mm) Overall Contact Length: 0.496" (12.60mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.276" (7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Base Product Number: M20-973
Request a Quote Datasheet
Description
Win Source Part Number: 1352287-M20-9733645 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: M20 Number of Positions: 36 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Brass Mated Stacking Heights: 10.04mm, 10.64mm, 11.04mm, 16.54mm Material Flammability Rating: UL94 V-0 Standard Package: 200 Insulation Material: Polyamide (PA6T) , Nylon 6T Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.122" (3.10mm) Overall Contact Length: 0.496" (12.60mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.276" (7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Base Product Number: M20-973
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1352287-M20-9733645 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1352287-M20-9733645
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1352287-M20-9733645
Win Source Part Number: 1352287-M20-9733645 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: M20 Number of Positions: 36 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Brass Mated Stacking Heights: 10.04mm, 10.64mm, 11.04mm, 16.54mm Material Flammability Rating: UL94 V-0 Standard Package: 200 Insulation Material: Polyamide (PA6T) , Nylon 6T Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.122" (3.10mm) Overall Contact Length: 0.496" (12.60mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.276" (7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Base Product Number: M20-973

Win Source Part Number: 1352287-M20-9733645
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: M20
Number of Positions: 36
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Brass
Mated Stacking Heights: 10.04mm, 10.64mm, 11.04mm, 16.54mm
Material Flammability Rating: UL94 V-0
Standard Package: 200
Insulation Material: Polyamide (PA6T) , Nylon 6T
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Contact Length - Post: 0.122" (3.10mm)
Overall Contact Length: 0.496" (12.60mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
Contact Length - Mating: 0.276" (7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Harwin Inc.
Base Product Number: M20-973

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1352287-M20-9733645
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Galileo Test Socket: Low-profile Test Socket -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
IC Socket Adapters - 5096292 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details