M20-9720645 -- 6+6 POS. MALE DIL VERTICAL THROUGHBOARD CONN.
HARWIN6+6 Pos. Male DIL Vertical Throughboard Conn.M20-9720645
Description
Double Row, 3mm PC Tail, 7mm mating pin length – 12 contacts (6+6).
Gold finish on contact area and termination.
Can be cut to a smaller number of contacts using the M20 Hand Cutting Tool Z1022-00.
Harwin Plc
Done
Datasheet
Description
Double Row, 3mm PC Tail, 7mm mating pin length – 12 contacts (6+6).
Gold finish on contact area and termination.
Can be cut to a smaller number of contacts using the M20 Hand Cutting Tool Z1022-00.
6+6 Pos. Male DIL Vertical Throughboard Conn.
M20-9720645
6+6 Pos. Male DIL Vertical Throughboard Conn.
M20-9720645
Double Row, 3mm PC Tail, 7mm mating pin length – 12 contacts (6+6).
Gold finish on contact area and termination.
Can be cut to a smaller number of contacts using the M20 Hand Cutting Tool Z1022-00.