"Connector Header Surface Mount 20 position 0.100"" (2.54mm)"
| Harwin Plc | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | M20-8761042 | 952-2550-ND |
| Product Name | 10+10 Pos. Male DIL Vertical SMT Conn. | Headers, Male Pins |
| Gender | Male / Plug | |
| Current Rating | 3.0 amps | 3.0 amps |
| Contact Pitch | 2.54 mm (0.1000 inch) | |
| Number of Contacts | 20 # | 20 # |