HARWIN Rectangular Connector Contacts M20-1180046

Description
Socket Contact Tin 22-30 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 22-30 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-2159-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-2159-ND
Rectangular Connector Contacts 952-2159-ND
Socket Contact Tin 22-30 AWG Crimp

Socket Contact Tin 22-30 AWG Crimp

Buy Now Datasheet
Connector Contact, Female, 22Awg, Crimp; Product Range Harwin - 96K4323 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact, Female, 22Awg, Crimp; Product Range Harwin
96K4323
Connector Contact, Female, 22Awg, Crimp; Product Range Harwin 96K4323
CONNECTOR CONTACT, FEMALE, 22AWG, CRIMP; Product Range:M20 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:M20 Series Female Crimp Housing RoHS Compliant: Yes

CONNECTOR CONTACT, FEMALE, 22AWG, CRIMP; Product Range:M20 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:M20 Series Female Crimp Housing RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 30-22Awg, Crimp Rohs Compliant Harwin - 45AJ6332 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-22Awg, Crimp Rohs Compliant Harwin
45AJ6332
Contact, Socket, 30-22Awg, Crimp Rohs Compliant Harwin 45AJ6332
CONTACT, SOCKET, 30-22AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, SOCKET, 30-22AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-2159-ND 96K4323 45AJ6332
Product Name Rectangular Connector Contacts Connector Contact, Female, 22Awg, Crimp; Product Range Harwin Contact, Socket, 30-22Awg, Crimp Rohs Compliant Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data