HARWIN Rectangular Connector Contacts M20-1160046

Description
Socket Contact Tin 22-30 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 22-30 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-M20-1160046CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-M20-1160046CT-ND
Rectangular Connector Contacts 952-M20-1160046CT-ND
Socket Contact Tin 22-30 AWG Crimp

Socket Contact Tin 22-30 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 952-M20-1160046TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-M20-1160046TR-ND
Rectangular Connector Contacts 952-M20-1160046TR-ND
Socket Contact Tin 22-30 AWG Crimp

Socket Contact Tin 22-30 AWG Crimp

Buy Now Datasheet
Contact, Socket, Crimp, 30-22Awg; Product Range Harwin - 29AH6723 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 30-22Awg; Product Range Harwin
29AH6723
Contact, Socket, Crimp, 30-22Awg; Product Range Harwin 29AH6723
CONTACT, SOCKET, CRIMP, 30-22AWG; Product Range:M20 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Harwin M20-106 & M20-107 Series Receptacle RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 30-22AWG; Product Range:M20 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Harwin M20-106 & M20-107 Series Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, Crimp, 30-22Awg; Product Range Harwin - 69AH1634 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 30-22Awg; Product Range Harwin
69AH1634
Contact, Socket, Crimp, 30-22Awg; Product Range Harwin 69AH1634
CONTACT, SOCKET, CRIMP, 30-22AWG; Product Range:M20 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Harwin M20-106 & M20-107 Series Receptacle RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 30-22AWG; Product Range:M20 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Harwin M20-106 & M20-107 Series Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-M20-1160046CT-ND 29AH6723
Product Name Rectangular Connector Contacts Contact, Socket, Crimp, 30-22Awg; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data