HARWIN Rectangular Connector Contacts M20-1160042

Description
Socket Contact Gold 22-30 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 22-30 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-M20-1160042CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-M20-1160042CT-ND
Rectangular Connector Contacts 952-M20-1160042CT-ND
Socket Contact Gold 22-30 AWG Crimp

Socket Contact Gold 22-30 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 952-M20-1160042TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-M20-1160042TR-ND
Rectangular Connector Contacts 952-M20-1160042TR-ND
Socket Contact Gold 22-30 AWG Crimp

Socket Contact Gold 22-30 AWG Crimp

Buy Now Datasheet
Female Crimp Term (10K Reel) Rohs Compliant Harwin - 78K4946 - Newark, An Avnet Company
Chicago, IL, United States
Female Crimp Term (10K Reel) Rohs Compliant Harwin
78K4946
Female Crimp Term (10K Reel) Rohs Compliant Harwin 78K4946
FEMALE CRIMP TERM (10K REEL) ROHS COMPLIANT: YES

FEMALE CRIMP TERM (10K REEL) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Female Crimp Term (10K Reel) Rohs Compliant Harwin - 99AC2202 - Newark, An Avnet Company
Chicago, IL, United States
Female Crimp Term (10K Reel) Rohs Compliant Harwin
99AC2202
Female Crimp Term (10K Reel) Rohs Compliant Harwin 99AC2202
FEMALE CRIMP TERM (10K REEL) ROHS COMPLIANT: YES

FEMALE CRIMP TERM (10K REEL) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Socket, Crimp, 30-22Awg; Product Range Harwin - 29AH6722 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 30-22Awg; Product Range Harwin
29AH6722
Contact, Socket, Crimp, 30-22Awg; Product Range Harwin 29AH6722
CONTACT, SOCKET, CRIMP, 30-22AWG; Product Range:M20 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Harwin M20-106 & M20-107 Series ReceptacleRoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 30-22AWG; Product Range:M20 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Harwin M20-106 & M20-107 Series ReceptacleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-M20-1160042CT-ND 78K4946 29AH6722
Product Name Rectangular Connector Contacts Female Crimp Term (10K Reel) Rohs Compliant Harwin Contact, Socket, Crimp, 30-22Awg; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Socket for Shrouded Banana Plug - 9396 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details