Harwin Plc 4 Pos. Straight Cable Metal Backshell for Kona KA1-9700400

Description
Aluminium alloy Metal Backshell kit with nickel plating, for straight cable connectors - includes 2 metal hood halves and short screws & nuts for joining the halves. Use with the following 4-contact housings: female cable housing KA1-2010498F1 or male cable housing KA1-3010498M5. Can be fitted after cable assembly construction. Tie-band M80-9480000 available separately for attaching braid. See instruction sheet IS-53 for advice on use.
Request a Quote Datasheet
Description
Aluminium alloy Metal Backshell kit with nickel plating, for straight cable connectors - includes 2 metal hood halves and short screws & nuts for joining the halves. Use with the following 4-contact housings: female cable housing KA1-2010498F1 or male cable housing KA1-3010498M5. Can be fitted after cable assembly construction. Tie-band M80-9480000 available separately for attaching braid. See instruction sheet IS-53 for advice on use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pos. Straight Cable Metal Backshell for Kona - KA1-9700400 - Harwin Plc
Portsmouth, United Kingdom
4 Pos. Straight Cable Metal Backshell for Kona
KA1-9700400
4 Pos. Straight Cable Metal Backshell for Kona KA1-9700400
Aluminium alloy Metal Backshell kit with nickel plating, for straight cable connectors - includes 2 metal hood halves and short screws & nuts for joining the halves. Use with the following 4-contact housings: female cable housing KA1-2010498F1 or male cable housing KA1-3010498M5. Can be fitted after cable assembly construction. Tie-band M80-9480000 available separately for attaching braid. See instruction sheet IS-53 for advice on use.
  • Aluminium alloy Metal Backshell kit with nickel plating, for straight cable connectors - includes 2 metal hood halves and short screws & nuts for joining the halves.
  • Use with the following 4-contact housings: female cable housing KA1-2010498F1 or male cable housing KA1-3010498M5.
  • Can be fitted after cable assembly construction. Tie-band M80-9480000 available separately for attaching braid. See instruction sheet IS-53 for advice on use.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connector Bases and Covers
Product Number KA1-9700400
Product Name 4 Pos. Straight Cable Metal Backshell for Kona
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

3 Pos. Straight Cable Metal Backshell for Kona - KA1-9700300 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.01 inch (51.1 mm)
View Details
25+25 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9445000 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 2.74 inch (69.5 mm)
View Details
4+16 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-04-16-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.56 inch (39.55 mm)
View Details
7+7 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9441400 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.32 inch (33.5 mm)
View Details