Harwin Plc 3 Pos. Male Plug Right-Angle Board Mount Metal Backshell for Kona KA1-9600302

Description
Aluminium alloy Metal Backshell with nickel plating, for right-angle PCB-mounted connectors. Accessory only - connectors to be purchased separately. Use with the following 3-contact male plug PCB connector KA1-MH10305M3. Use hex socket bolt KA1-4200000 combined with either hex nut KA1-4300000 or slotted nut KA1-4240000 for mounting to PCBs up to 6mm thickness.
Request a Quote Datasheet
Description
Aluminium alloy Metal Backshell with nickel plating, for right-angle PCB-mounted connectors. Accessory only - connectors to be purchased separately. Use with the following 3-contact male plug PCB connector KA1-MH10305M3. Use hex socket bolt KA1-4200000 combined with either hex nut KA1-4300000 or slotted nut KA1-4240000 for mounting to PCBs up to 6mm thickness.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pos. Male Plug Right-Angle Board Mount Metal Backshell for Kona - KA1-9600302 - Harwin Plc
Portsmouth, United Kingdom
3 Pos. Male Plug Right-Angle Board Mount Metal Backshell for Kona
KA1-9600302
3 Pos. Male Plug Right-Angle Board Mount Metal Backshell for Kona KA1-9600302
Aluminium alloy Metal Backshell with nickel plating, for right-angle PCB-mounted connectors. Accessory only - connectors to be purchased separately. Use with the following 3-contact male plug PCB connector KA1-MH10305M3. Use hex socket bolt KA1-4200000 combined with either hex nut KA1-4300000 or slotted nut KA1-4240000 for mounting to PCBs up to 6mm thickness.
  • Aluminium alloy Metal Backshell with nickel plating, for right-angle PCB-mounted connectors. Accessory only - connectors to be purchased separately.
  • Use with the following 3-contact male plug PCB connector KA1-MH10305M3.
  • Use hex socket bolt KA1-4200000 combined with either hex nut KA1-4300000 or slotted nut KA1-4240000 for mounting to PCBs up to 6mm thickness.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connector Bases and Covers
Product Number KA1-9600302
Product Name 3 Pos. Male Plug Right-Angle Board Mount Metal Backshell for Kona
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9545000 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 2.74 inch (69.5 mm)
View Details
2+24 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok - G125-96400-02-24-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.46 inch (37.05 mm)
View Details
3+8 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok - G125-96400-03-08-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.21 inch (30.8 mm)
View Details
4+4 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-04-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.26 inch (32.05 mm)
View Details