Harwin Plc 4 Pos. Vertical Panel Mount Metal Backshell for Kona KA1-9500402

Description
Aluminium alloy Metal Backshell with nickel plating, for front panel mount (straight cable) or board mount (vertical PCB) connectors. Suitable for female reverse fix or male standard gender fixings, mate with cable backshells for full shielding. Use with the following 4-contact connectors or housings: male PCB connector KA1-MV10405M1 or KA1-MV20405M1; female cable front panel mount KA1-2010498F2 or male cable front panel mount KA1-3010498M1. If using with a double-ended cable assembly, will need to be assembled on the cable before both connectors are fitted to the cables.
Request a Quote Datasheet
Description
Aluminium alloy Metal Backshell with nickel plating, for front panel mount (straight cable) or board mount (vertical PCB) connectors. Suitable for female reverse fix or male standard gender fixings, mate with cable backshells for full shielding. Use with the following 4-contact connectors or housings: male PCB connector KA1-MV10405M1 or KA1-MV20405M1; female cable front panel mount KA1-2010498F2 or male cable front panel mount KA1-3010498M1. If using with a double-ended cable assembly, will need to be assembled on the cable before both connectors are fitted to the cables.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pos. Vertical Panel Mount Metal Backshell for Kona - KA1-9500402 - Harwin Plc
Portsmouth, United Kingdom
4 Pos. Vertical Panel Mount Metal Backshell for Kona
KA1-9500402
4 Pos. Vertical Panel Mount Metal Backshell for Kona KA1-9500402
Aluminium alloy Metal Backshell with nickel plating, for front panel mount (straight cable) or board mount (vertical PCB) connectors. Suitable for female reverse fix or male standard gender fixings, mate with cable backshells for full shielding. Use with the following 4-contact connectors or housings: male PCB connector KA1-MV10405M1 or KA1-MV20405M1; female cable front panel mount KA1-2010498F2 or male cable front panel mount KA1-3010498M1. If using with a double-ended cable assembly, will need to be assembled on the cable before both connectors are fitted to the cables.
  • Aluminium alloy Metal Backshell with nickel plating, for front panel mount (straight cable) or board mount (vertical PCB) connectors. Suitable for female reverse fix or male standard gender fixings, mate with cable backshells for full shielding.
  • Use with the following 4-contact connectors or housings: male PCB connector KA1-MV10405M1 or KA1-MV20405M1; female cable front panel mount KA1-2010498F2 or male cable front panel mount KA1-3010498M1.
  • If using with a double-ended cable assembly, will need to be assembled on the cable before both connectors are fitted to the cables.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connector Bases and Covers
Product Number KA1-9500402
Product Name 4 Pos. Vertical Panel Mount Metal Backshell for Kona
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

2+4 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-02-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 0.9665 inch (24.55 mm)
View Details
3+8 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-03-08-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.21 inch (30.8 mm)
View Details
4+4 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9440800 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.08 inch (27.5 mm)
View Details
17+17 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9543400 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 2.11 inch (53.5 mm)
View Details