HARWIN Rectangular Connector Contacts KA1-1410005

Description
CONN PIN 8AWG SLDR GOLD
Request a Quote Datasheet
Description
CONN PIN 8AWG SLDR GOLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-KA1-1410005-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-KA1-1410005-ND
Rectangular Connector Contacts 952-KA1-1410005-ND
CONN PIN 8AWG SLDR GOLD

CONN PIN 8AWG SLDR GOLD

Buy Now Datasheet
Rect Pwr Contact, Pin, Solder Cup, 8Awg; Product Range Harwin - 58AK4566 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Contact, Pin, Solder Cup, 8Awg; Product Range Harwin
58AK4566
Rect Pwr Contact, Pin, Solder Cup, 8Awg; Product Range Harwin 58AK4566
RECT PWR CONTACT, PIN, SOLDER CUP, 8AWG; Product Range:KONA Series; Contact Gender:Pin; Contact Termination Type:Solder Cup; Wire Size AWG Max:8AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:

RECT PWR CONTACT, PIN, SOLDER CUP, 8AWG; Product Range:KONA Series; Contact Gender:Pin; Contact Termination Type:Solder Cup; Wire Size AWG Max:8AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-KA1-1410005-ND 58AK4566
Product Name Rectangular Connector Contacts Rect Pwr Contact, Pin, Solder Cup, 8Awg; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Transformer Series: High Density, High Power, Intercoach Couplers -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details