HARWIN PC Pin Receptacles, Socket Connectors H8505-05

Description
"Pin Receptacle Connector 0.024"" ~ 0.033"" (0.60mm ~ 0.85mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.024"" ~ 0.033"" (0.60mm ~ 0.85mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - H8505-05-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
H8505-05-ND
PC Pin Receptacles, Socket Connectors H8505-05-ND
"Pin Receptacle Connector 0.024"" ~ 0.033"" (0.60mm ~ 0.85mm) No Tail Solder"

"Pin Receptacle Connector 0.024"" ~ 0.033"" (0.60mm ~ 0.85mm) No Tail Solder"

Buy Now Datasheet
Socket, Pc Board; No. Of Contacts Harwin - 55K6360 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Pc Board; No. Of Contacts Harwin
55K6360
Socket, Pc Board; No. Of Contacts Harwin 55K6360
SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:H85 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:H85 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number H8505-05-ND 55K6360
Product Name PC Pin Receptacles, Socket Connectors Socket, Pc Board; No. Of Contacts Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details