HARWIN PC Pin Receptacles, Socket Connectors H8501-05

Description
"Pin Receptacle Connector 0.024"" ~ 0.033"" (0.60mm ~ 0.85mm) No Tail Press-Fit, Knurled"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.024"" ~ 0.033"" (0.60mm ~ 0.85mm) No Tail Press-Fit, Knurled"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - H8501-05-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
H8501-05-ND
PC Pin Receptacles, Socket Connectors H8501-05-ND
"Pin Receptacle Connector 0.024"" ~ 0.033"" (0.60mm ~ 0.85mm) No Tail Press-Fit, Knurled"

"Pin Receptacle Connector 0.024"" ~ 0.033"" (0.60mm ~ 0.85mm) No Tail Press-Fit, Knurled"

Buy Now Datasheet
Socket, Pc Board; No. Of Contacts Harwin - 55K6352 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Pc Board; No. Of Contacts Harwin
55K6352
Socket, Pc Board; No. Of Contacts Harwin 55K6352
SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Pcb Socket, 1Pos Rohs Compliant Harwin - 29AK0193 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Socket, 1Pos Rohs Compliant Harwin
29AK0193
Pcb Socket, 1Pos Rohs Compliant Harwin 29AK0193
PCB SOCKET, 1POS ROHS COMPLIANT: YES

PCB SOCKET, 1POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number H8501-05-ND 55K6352
Product Name PC Pin Receptacles, Socket Connectors Socket, Pc Board; No. Of Contacts Harwin
Unlock Full Specs
to access all available technical data