Win Source Part Number: 1365226-H3492-01
Category: Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Harwin Inc.
Package: Bulk
Product Status: Active
Base Product Number: H3492
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
Length - Overall: 0.315" (8.00mm)
Termination: Solder
Contact Material: Beryllium Copper
Flange Diameter: 0.187" (4.75mm)
Mounting Hole Diameter: 0.158" ~ 0.162" (4.01mm ~ 4.12mm)
Tail Type: No Tail
Accepts Pin Diameter: 0.079" ~ 0.091" (2.00mm ~ 2.30mm)
Socket Depth: 0.161" (4.09mm)
Insertion Force: 3.00N ~ 6.00N
Contact SKT Solder ST Thru-Hole Bulk/Loose Product overview: H3492-01 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Socket Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 324-H3492-01 can be used for catalog matching and distributor lookup.
"Pin Receptacle Connector 0.079"" ~ 0.091"" (2.00mm ~ 2.30mm) No Tail Solder"
2MM SOCKET ASSY ROHS COMPLIANT: YES
CONN PIN RCPT .079 SOLDER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1365226-H3492-01 | 324-H3492-01 | 952-1473-ND | 55K6344 | H3492-01 |
| Product Name | Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors | Electronic Connector | PC Pin Receptacles, Socket Connectors | 2Mm Socket Assy Rohs Compliant Harwin | PC Pin Receptacles, Socket Connectors |
| Termination | Solder | Solder | Solder |