HARWIN PC Pin Receptacles, Socket Connectors H3192-05

Description
"Pin Receptacle Connector 0.018"" ~ 0.020"" (0.46mm ~ 0.51mm) Standard Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.018"" ~ 0.020"" (0.46mm ~ 0.51mm) Standard Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - 952-2306-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
952-2306-ND
PC Pin Receptacles, Socket Connectors 952-2306-ND
"Pin Receptacle Connector 0.018"" ~ 0.020"" (0.46mm ~ 0.51mm) Standard Tail Solder"

"Pin Receptacle Connector 0.018"" ~ 0.020"" (0.46mm ~ 0.51mm) Standard Tail Solder"

Buy Now Datasheet
Sub-Miniature Socket, Pc Board; No. Of Contacts Harwin - 55K6339 - Newark, An Avnet Company
Chicago, IL, United States
Sub-Miniature Socket, Pc Board; No. Of Contacts Harwin
55K6339
Sub-Miniature Socket, Pc Board; No. Of Contacts Harwin 55K6339
SUB-MINIATURE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SUB-MINIATURE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Pcb Socket, 1Pos Rohs Compliant Harwin - 29AK0189 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Socket, 1Pos Rohs Compliant Harwin
29AK0189
Pcb Socket, 1Pos Rohs Compliant Harwin 29AK0189
PCB SOCKET, 1POS ROHS COMPLIANT: YES

PCB SOCKET, 1POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-2306-ND 55K6339
Product Name PC Pin Receptacles, Socket Connectors Sub-Miniature Socket, Pc Board; No. Of Contacts Harwin
Unlock Full Specs
to access all available technical data