HARWIN PC Pin Receptacles, Socket Connectors H3190-05

Description
"Pin Receptacle Connector 0.018"" ~ 0.020"" (0.46mm ~ 0.51mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.018"" ~ 0.020"" (0.46mm ~ 0.51mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - 952-2304-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
952-2304-ND
PC Pin Receptacles, Socket Connectors 952-2304-ND
"Pin Receptacle Connector 0.018"" ~ 0.020"" (0.46mm ~ 0.51mm) No Tail Solder"

"Pin Receptacle Connector 0.018"" ~ 0.020"" (0.46mm ~ 0.51mm) No Tail Solder"

Buy Now Datasheet
Sub-Miniature Socket, Pc Board; No. Of Contacts Harwin - 55K6333 - Newark, An Avnet Company
Chicago, IL, United States
Sub-Miniature Socket, Pc Board; No. Of Contacts Harwin
55K6333
Sub-Miniature Socket, Pc Board; No. Of Contacts Harwin 55K6333
SUB-MINIATURE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SUB-MINIATURE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Pcb Socket, 1Pos, Gold Rohs Compliant Harwin - 45AJ4626 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Socket, 1Pos, Gold Rohs Compliant Harwin
45AJ4626
Pcb Socket, 1Pos, Gold Rohs Compliant Harwin 45AJ4626
PCB SOCKET, 1POS, GOLD ROHS COMPLIANT: YES

PCB SOCKET, 1POS, GOLD ROHS COMPLIANT: YES

Supplier's Site
PC Pin Receptacles, Socket Connectors - H3190-05 - ODG (Origin Data Global)
Shenzhen, China
PC Pin Receptacles, Socket Connectors
H3190-05
PC Pin Receptacles, Socket Connectors H3190-05
CONN PIN RCPT .018-.020 SOLDER

CONN PIN RCPT .018-.020 SOLDER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-2304-ND 55K6333 H3190-05
Product Name PC Pin Receptacles, Socket Connectors Sub-Miniature Socket, Pc Board; No. Of Contacts Harwin PC Pin Receptacles, Socket Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details