HARWIN PC Pin Receptacles, Socket Connectors H3185-05

Description
"Pin Receptacle Connector 0.035"" ~ 0.041"" (0.89mm ~ 1.05mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.035"" ~ 0.041"" (0.89mm ~ 1.05mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - 952-3248-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
952-3248-ND
PC Pin Receptacles, Socket Connectors 952-3248-ND
"Pin Receptacle Connector 0.035"" ~ 0.041"" (0.89mm ~ 1.05mm) No Tail Solder"

"Pin Receptacle Connector 0.035"" ~ 0.041"" (0.89mm ~ 1.05mm) No Tail Solder"

Buy Now Datasheet
Terminals - H3185-05 - 849368-H3185-05 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - H3185-05
849368-H3185-05
Terminals - H3185-05 849368-H3185-05
Manufacturer: Harwin Inc. Win Source Part Number: 849368-H3185-05 Features: Pin Receptacle Connector Package: Bulk Family Name: H3185 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: H3185-05-ND, 952-3248

Manufacturer: Harwin Inc.
Win Source Part Number: 849368-H3185-05
Features: Pin Receptacle Connector
Package: Bulk
Family Name: H3185
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: H3185-05-ND, 952-3248

Buy Now Datasheet
Contact Clip, Pcb, Socket, Single; No. Of Contacts Harwin - 07J7148 - Newark, An Avnet Company
Chicago, IL, United States
Contact Clip, Pcb, Socket, Single; No. Of Contacts Harwin
07J7148
Contact Clip, Pcb, Socket, Single; No. Of Contacts Harwin 07J7148
CONTACT CLIP, PCB, SOCKET, SINGLE; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:H3185 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONTACT CLIP, PCB, SOCKET, SINGLE; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:H3185 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-3248-ND 849368-H3185-05 07J7148
Product Name PC Pin Receptacles, Socket Connectors Terminals - H3185-05 Contact Clip, Pcb, Socket, Single; No. Of Contacts Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details